EN
  • EN
  • DE

HFE20-1/12-1HSD-L2-R(257)

Part No HFE20-1/12-1HSD-L2-R(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFE20 Series 12 V 5 mm Pin 1 FORM A Sealed Miniature Dual Coil Latching Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1012500-HFE20-1/12-1HSD-L2-R(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFE20-1/12-1HSD-L2-R(257) CAD Model

Description

The HFE20-1/12-1HSD-L2-R(257) is a miniature electromagnetic relay manufactured by HongFa. It's designed for various general-purpose applications where a reliable and compact switching solution is needed. The part number indicates a specific configuration within the HFE20 series, relating to coil voltage, contact form, and packaging.

Applications

  • Telecommunications equipment: Used for signal routing and switching.
  • Household appliances: Found in washing machines, refrigerators, and microwave ovens for controlling various functions.
  • Office automation equipment: Used in printers, copiers, and fax machines.
  • Industrial control systems: Employed for switching circuits in control panels and automation devices.
  • Security systems: Used in alarm systems and access control systems.

Features

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High switching capacity: Capable of handling significant current and voltage loads.
  • Low coil power consumption: Efficient design minimizes power requirements.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Long life expectancy: Designed for reliable operation over a long period.
  • Sealed construction: Offers protection against dust and other environmental contaminants.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Space saving: Miniature size allows for more compact designs.
  • Reliable switching: Ensures consistent and dependable operation.
  • Energy efficient: Low coil power consumption reduces energy costs.
  • Safe operation: High insulation resistance enhances safety.
  • Extended service life: Long life expectancy minimizes maintenance and replacement costs.
  • Protection against environmental factors: Sealed construction ensures reliable performance in harsh environments.
  • Environmentally friendly: RoHS compliance demonstrates commitment to environmental responsibility.

Additional Details

The specific parameters of the HFE20-1/12-1HSD-L2-R(257) relay depend on the datasheet. Key specifications generally include the coil voltage (e.g., 12V), contact form (e.g., SPDT), contact rating (e.g., 1A at 30VDC), and operating temperature range. The “L2” likely refers to a specific pinout or terminal arrangement, and the “(257)” is likely a manufacturing or date code. The “-R” suffix likely refers to tape and reel packaging. Always consult the official datasheet for detailed electrical and mechanical specifications before using this relay in any application.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess