EN
  • EN
  • DE

ADG1434YRUZ-REEL7

Part No ADG1434YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 4.7 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance(CS off, CD off) 12pF, 22pF
Max Leakage Current (IS off) 300pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 124397-ADG1434YRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1434YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1434YRUZ-REEL7

The ADG1434YRUZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This product is manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. The switches in this device offer low on-resistance and low on-resistance flatness, which are critical parameters for precision signal switching and routing applications.

Designed for use in a wide array of applications, including data acquisition systems, communication systems, and relay replacements, the ADG1434YRUZ-REEL7 is a versatile component that enhances the functionality and reliability of electronic systems. The device operates over a wide supply range of ±5 V to ±15 V and features a fully specified performance at ±5 V, ±10 V, and ±15 V, which provides the flexibility needed to accommodate various signal levels.

Key Features and Benefits

  • Low On-Resistance: The ADG1434YRUZ-REEL7 boasts ultra-low on-resistance, typically around 1.5 Ω, which helps in maintaining signal integrity and reducing power loss.
  • On-Resistance Flatness: The on-resistance flatness is a measure of the consistency of the resistance across the signal range. This device provides excellent flatness, which is essential for maintaining signal linearity and minimizing distortion.
  • Wide Operating Range: With a dual supply voltage range of ±5 V to ±15 V and a single supply range of 10 V to 30 V, the product is highly adaptable for various applications.
  • Low Power Consumption: The CMOS construction ensures minimal power consumption, making it suitable for power-sensitive applications.
  • High Bandwidth: The high bandwidth of the ADG1434YRUZ-REEL7 allows signals to pass with minimal attenuation, making it ideal for high-frequency applications.
  • Robust ESD Protection: The device features extended electrostatic discharge (ESD) protection, ensuring durability and longevity in harsh environments.
  • Tape and Reel Packaging: Supplied in a tape and reel format (REEL7), this product is optimized for automated manufacturing processes.

The ADG1434YRUZ-REEL7 comes in a compact TSSOP-20 package, which is highly suitable for space-constrained applications. Its superior performance, combined with the quality and reliability of Analog Devices Inc., makes it an excellent choice for designers seeking a high-quality switch for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1971 $55.1826
12+ $8.6150 $103.3800
19+ $8.3239 $158.1541
26+ $7.7418 $201.2868
34+ $7.4508 $253.3272
42+ $7.1598 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess