EN
  • EN
  • DE

HFV6/012ZS-TR(257)

Part No HFV6/012ZS-TR(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFV6 Series 12 VDC 30 A 1 Form C Plastic Seald Automotive Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062733-HFV6/012ZS-TR(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFV6/012ZS-TR(257) CAD Model

Description

The HFV6/012ZS-TR(257) is a miniature automotive relay manufactured by HongFa. It's designed for automotive applications where reliability and durability are paramount. This relay is part of the HFV6 series, known for its robust construction and ability to withstand harsh environmental conditions commonly found in automotive environments. The 'TR' suffix often indicates tape and reel packaging for automated assembly.

Applications:

  • Automotive lighting control
  • Automotive wiper control
  • Automotive power window control
  • Automotive door lock control
  • Engine management systems

Features:

  • High current switching capability: Designed for automotive loads.
  • Sealed construction: Provides protection against dust, moisture, and other contaminants.
  • Wide operating temperature range: Suitable for extreme automotive environments.
  • Vibration and shock resistance: Ensures reliable performance in mobile applications.
  • Compact size: Allows for integration into space-constrained areas.

Benefits:

  • Reliable performance in harsh conditions: Designed to withstand the rigors of automotive use.
  • Extended lifespan: Robust construction ensures long-term reliability.
  • Reduced maintenance: Sealed construction minimizes the need for maintenance.
  • Easy integration: Compact size and standard packaging facilitate easy installation.
  • Improved vehicle safety: Reliable switching enhances the safety of automotive systems.

Additional Details:

The HFV6/012ZS-TR(257) operates with a 12V coil voltage, as indicated by the '012' in the part number. The 'ZS' likely refers to a specific contact material or construction detail related to arc suppression or high current handling. The 'TR' indicates tape and reel packaging, suitable for automated assembly lines. This relay typically features a single pole normally open (SPNO) or single pole double throw (SPDT) contact configuration. It is essential to consult the official HongFa datasheet for specific electrical ratings, mechanical dimensions, and application guidelines to ensure proper use in automotive applications.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Glenair, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess