EN
  • EN
  • DE

HP 449767-421 - HP ProLiant DL385 G5 2356 2.3GHz Quad C

Part No HP 449767-421 - HP ProLiant DL385 G5 2356 2.3GHz Quad C
Manufacturer HP
Catalog Server
Description Hewlett Packard Enterprise ProLiant DL385 G5 AMD Opteron™ 2356 Quad Core Processor 2.30 GHz 2MB 2GB 1P Base Model Rack ServerThe new ProLiant DL385 G5 delivers on the DL385 performance and the DL380's history of design excellence with enterprise-class uptime and manageability, and now with Quad-Core AMD Opteron performance, power efficiency, and 2U density for a variety of rack deployments and applications.Features
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1411994-HP 449767-421 - HP ProLiant DL385 G5 2356 2.3GHz Quad C
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 449767-421 - HP ProLiant DL385 G5 2356 2.3GHz Quad C CAD Model

Description

The HP 449767-421 is a model within the HP ProLiant DL385 G5 server line, renowned for its balance of performance, price, and energy efficiency. This server is powered by an AMD Opteron 2356 Quad-Core processor with a clock speed of 2.3 GHz, delivering robust performance suitable for a wide range of applications, from web serving to database management. The DL385 G5 is designed for versatility, supporting various storage options and a high degree of memory expandability. It also features integrated Lights-Out 2 (iLO 2) management for simplified server setup, health monitoring, and remote administration capabilities. With its focus on reliability and security, the HP ProLiant DL385 G5 is an ideal choice for businesses looking to deploy a cost-effective, scalable server solution.

You May Also Be Interested in

IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess