EN
  • EN
  • DE

HP 683239-001 - HP 764W 80 Plus Power Supply Cooling Module

Part No HP 683239-001 - HP 764W 80 Plus Power Supply Cooling Module
Manufacturer HP
Catalog Power Supply Units
Description HP 764W 80 Plus Power Supply Cooling Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411620-HP 683239-001 - HP 764W 80 Plus Power Supply Cooling Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 683239-001 - HP 764W 80 Plus Power Supply Cooling Module CAD Model

Description

The HP 683239-001 is an advanced power supply cooling module designed for specific HP server and storage solutions. Rated at 764W, it provides a robust power solution with an 80 Plus certification, ensuring high energy efficiency during operation. This module is not just a power supply; it incorporates integrated cooling mechanisms that help manage the thermal environment within the server chassis or storage enclosure. The innovative design allows it to deliver not only electrical power but also optimized airflow, aiding in maintaining optimal operating temperatures for sensitive internal components. This dual functionality is crucial in dense server environments where heat accumulation can affect performance and reliability. By combining both power delivery and cooling in one compact unit, the HP 683239-001 helps reduce the overall complexity and footprint of the server's power and cooling infrastructure. This module is built to HP's rigorous standards for reliability and performance, ensuring that it can withstand the demands of continuous operation in a data center environment. Its compatibility with specific HP server and storage systems makes it an essential component for system builders or operators looking to upgrade or maintain their equipment for peak efficiency and uptime.

You May Also Be Interested in

NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess