EN
  • EN
  • DE

HP 822731-B21 - HP 2U Rail Kit for Apollo 4200 G9

Part No HP 822731-B21 - HP 2U Rail Kit for Apollo 4200 G9
Manufacturer HP
Catalog Rack Options
Description HP 2U Gen9 Hardware Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411909-HP 822731-B21 - HP 2U Rail Kit for Apollo 4200 G9
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 822731-B21 - HP 2U Rail Kit for Apollo 4200 G9 CAD Model

Description

The HP 2U Rail Kit for Apollo 4200 G9, part number 822731-B21, is a comprehensive mounting solution designed specifically for securing the HP Apollo 4200 Gen9 server within a standard rack enclosure. This rail kit ensures a precise and stable installation of the server, facilitating optimized airflow and simplified cable management. Crafted for durability and ease of use, the kit includes all necessary components for a quick and hassle-free setup. The design of the rails allows for smooth sliding, enabling easy access to the server for maintenance or upgrades without the need to completely remove it from the rack. The kit's compatibility with the 2U form factor of the Apollo 4200 G9 ensures a perfect fit and secure hold, preventing accidental slips or shifts that could lead to hardware damage. By providing a reliable mounting framework, this rail kit helps IT professionals efficiently manage their server environment, ensuring that critical computing resources are securely housed and readily accessible.

You May Also Be Interested in

IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess