EN
  • EN
  • DE

HP 864625-B21 - HP XL450 G10 CTO Server Node for Apollo 4510 G10

Part No HP 864625-B21 - HP XL450 G10 CTO Server Node for Apollo 4510 G10
Manufacturer HP
Catalog Bladecenters
Description HP XL450 G10 CTO Server Node for Apollo 4510 G10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Bladecenters
Win Source Part Number 1405320-HP 864625-B21 - HP XL450 G10 CTO Server Node for Apollo 4510 G10
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 864625-B21 - HP XL450 G10 CTO Server Node for Apollo 4510 G10 CAD Model

Description

The HP 864625-B21 is a powerful and versatile server node designed for the HP Apollo 4510 G10 system, offering a customizable and efficient solution for data-intensive workloads. This Configure-to-Order (CTO) Server Node lets businesses tailor the hardware to their specific needs, ensuring optimal performance for various applications, including big data analytics, object storage, and software-defined storage solutions. The HP XL450 G10 model is based on the Intel Xeon Scalable Processor family, supporting up to two processors to deliver enhanced processing power and energy efficiency. It features a high-density design that maximizes space utilization within the Apollo 4510 G10 chassis, allowing for significant scalability and flexibility in deployment. With support for a broad range of storage configurations, memory capacities, and networking options, the HP XL450 G10 CTO Server Node provides a robust foundation for building highly customized and performance-oriented computing environments. Ideal for businesses seeking to expand their data center capabilities, this server node combines state-of-the-art technology with HP's reliability and engineering excellence to meet the evolving demands of modern workloads.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BLc7000 Enclosure Model X
Need more? Email Us
Dell
PowerEdge FX2S 6-sled CTO Ask for custom qoute
Need more? Email Us
Lenovo
CHASSIS BLADE CENTER S
Need more? Email Us
HP
HP BLc7000 CTO Enclosure
Need more? Email Us
Dell
PowerEdge M1000E v1.1 2xCMC 1xiKVM 9xFANS NO PSU
Need more? Email Us
HP
HP BLC3000 BLADE ENCLOSURE
Need more? Email Us
HP
Hewlett Packard Enterprise ProLiant XL230a Gen9 Single-width 2P 1.0m Rear-cabled Hot Plug Drives 12G Compute TrayThe HP ProLiant XL230a Gen9 Server delivers 2P performance for your budget, while leveraging the Apollo 6000 System's modular flexibility and rack-scale efficiency.This server features the latest Intel® Xeon® E5-2600 v3 series processors, increasing performance up to 70% and efficiency up to 36%
Need more? Email Us
Dell
PowerEdge M1000E V1.1 6XPSU 2700W 9XFAN
Need more? Email Us
HP
HP BLc7000 G2 Enclosure
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess