EN
  • EN
  • DE

HP J4906A - HP 3400-48G CL Switch

Part No HP J4906A - HP 3400-48G CL Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise ProCurve Switch 3400cl-48GThe ProCurve Switch 3400cl series consists of exceptionally affordable 24- and 48-port 10/100/1000 intelligent edge stackables with optional 10-Gigabit uplinks and stacking capability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413092-HP J4906A - HP 3400-48G CL Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J4906A - HP 3400-48G CL Switch CAD Model

Description

The HP J4906A 3400-48G CL Switch stands out as an enterprise-grade networking solution designed to accommodate the complex requirements of large-scale business environments. Featuring 48 Gigabit Ethernet ports, it offers ample capacity for connecting numerous devices with high-speed network access. The device boasts extensive Layer 2 and Layer 3 features, including VLAN support, advanced QoS capabilities, and both static and dynamic routing options that help in optimizing and managing network traffic efficiently. Reflecting a strong emphasis on security, the switch incorporates advanced security mechanisms such as port-based and 802.1X network access control, ACLs, and secure management protocols to safeguard network data. Scalability is another hallmark of the HP 3400-48G CL, with support for link aggregation and optional 10 Gigabit modules, providing paths for network expansion and bandwidth upgrade. Designed for easy deployment and management, it comes with an intuitive graphical interface, CLI, and SNMP support, offering flexible management options. The device's energy-conscious design, coupled with HP's renowned warranty and support, underscores its role as a reliable, secure, and environmentally friendly solution for modern networked enterprises.

You May Also Be Interested in

CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess