EN
  • EN
  • DE

HP JG241A - HPE 5500-24G-PoE+ EI Switch with 2 Interface Slots

Part No HP JG241A - HPE 5500-24G-PoE+ EI Switch with 2 Interface Slots
Manufacturer HP
Catalog Switch
Description HPE 5500-24G-PoE+EI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413387-HP JG241A - HPE 5500-24G-PoE+ EI Switch with 2 Interface Slots
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG241A - HPE 5500-24G-PoE+ EI Switch with 2 Interface Slots CAD Model

Description

The HP JG241A is an essential part of the HPE 5500 EI Switch series, designed specifically for businesses that demand high performance, flexibility, and PoE+ support in a compact form factor. With 24 Gigabit Ethernet ports capable of supplying power to connected devices, this switch simplifies the installation of IP-based hardware by negating the need for separate power sources. It is suitable for various applications, including wireless access points, IP cameras, and voice over IP (VoIP) devices. The additional two interface slots offer the potential for network expansion or the incorporation of specialized modules to enhance connectivity options and performance, such as 10 Gigabit Ethernet uplinks. The 5500-24G-PoE+ EI provides comprehensive Layer 2 and Layer 3 features, including VLANs, advanced QoS for prioritizing traffic, and a suite of security features aimed at defending against internal and external threats. With stacking support, it allows for more streamlined network management and future growth. Ideal for medium-sized enterprises or branch offices, the HP JG241A offers a powerful, scalable, and secure solution to meet the dynamic needs of modern networks.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Catalyst 6500 16 port 10 Gigabit Ethernet Base
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess