EN
  • EN
  • DE

LM2950GTA-3.3

Part No LM2950GTA-3.3
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827747-LM2950GTA-3.3
Package Tape & Box (TB)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.45V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 120 µA
Current - Supply (Max) 12mA
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Ultra Librarian 3D Model Ultra Librarian LM2950GTA-3.3 CAD Model

Description

The LM2950GTA-3.3 is a low-dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. It is designed to provide a stable 3.3V output voltage with a minimal voltage drop between the input and output. This makes it particularly suitable for applications where the input voltage is close to the desired output voltage, such as battery-powered devices and systems with tight power budgets.

Applications:

  • Battery-Powered Systems: Extends battery life due to its low dropout voltage.
  • Microprocessor Power Supplies: Provides a stable 3.3V supply for microprocessors and microcontrollers.
  • Post-Regulation for Switching Regulators: Cleans up the output of switching regulators.
  • Portable Instrumentation: Used in portable test and measurement equipment.
  • Industrial Control Systems: Provides regulated power in industrial environments.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • 3.3V Fixed Output: Provides a stable and precise 3.3V output voltage.
  • 100mA Output Current: Capable of delivering up to 100mA of current.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Prevents overheating and ensures reliable operation.
  • Reverse Polarity Protection: Protects against damage from reverse voltage connections.

Benefits:

  • Extended Battery Life: Low dropout voltage maximizes efficiency and extends battery life in portable devices.
  • Stable and Reliable Power: Provides a consistent 3.3V output under varying load conditions.
  • Robust Protection Features: Offers protection against short circuits, overheating, and reverse polarity, ensuring reliable operation.
  • Minimal External Components: Requires a small number of external components, simplifying design and reducing cost.

Additional Details:

The LM2950GTA-3.3 typically requires input and output capacitors for stability. The recommended capacitor values are specified in the datasheet from TAEJIN / HTC Korea. The dropout voltage is typically a few hundred millivolts at the rated output current. The device is often available in a TO-92 package. Always consult the official datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and application circuit recommendations. Proper heatsinking may be required depending on the application and operating conditions.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1078 $50.1270
1,130+ $0.0885 $100.0050
1,755+ $0.0857 $150.4035
2,415+ $0.0829 $200.2035
3,120+ $0.0802 $250.2240
4,175+ $0.0719 $300.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,340 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess