EN
  • EN
  • DE

LM78L09

Part No LM78L09
Manufacturer TAEJIN / HTC Korea
Description 3-TERMINAL 0.1A POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1200751-LM78L09
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM78L09 CAD Model

Description

The LM78L09 is a three-terminal positive voltage regulator manufactured by TAEJIN/HTC Korea. It's part of the LM78Lxx series, which are known for providing a stable and regulated output voltage. Specifically, the LM78L09 provides a fixed +9V output, making it suitable for a wide array of electronic applications requiring a consistent voltage supply.

Applications:

  • Microcontroller power supplies: Provides a stable 9V supply for microcontrollers and their associated circuits.
  • Sensor power supplies: Regulates the voltage for sensors, ensuring accurate readings.
  • Small electronic devices: Used in portable devices such as calculators, toys, and hobby projects.
  • Battery chargers: Can be incorporated into battery charging circuits to provide a regulated voltage.
  • Voltage regulation in industrial control systems: Provides a stable voltage source for control circuitry.

Features:

  • Fixed 9V output: Provides a precise and regulated 9V output voltage.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Output transistor safe-area compensation: Ensures stable operation over a wide range of input voltages and output currents.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.

Benefits:

  • Stable output voltage: Provides a consistent and reliable 9V supply, ensuring proper operation of connected devices.
  • Protection against damage: Internal protection features prevent damage from short circuits and thermal overload.
  • Ease of use: Requires only a few external components for operation.
  • Cost-effective: Provides a simple and affordable solution for voltage regulation.
  • Wide input voltage range: Can operate with a wide range of input voltages.

Additional Details:

The LM78L09 is typically available in a TO-92 package, making it easy to integrate into various circuit designs. Key specifications include an input voltage range (typically up to 30V), an output current of up to 100mA, and a low dropout voltage. External capacitors are typically recommended at the input and output to improve stability and transient response. The datasheet provides detailed information on these requirements, as well as thermal characteristics and safe operating areas.

This regulator is an excellent choice for applications where a simple, reliable, and cost-effective 9V regulated supply is needed.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0696 $50.1120
1,755+ $0.0571 $100.2105
2,715+ $0.0553 $150.1395
3,740+ $0.0535 $200.0900
4,840+ $0.0517 $250.2280
6,470+ $0.0464 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,150 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess