EN
  • EN
  • DE

V23134-A0052-X345

Part No V23134-A0052-X345
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Win Source Part Number 407399-V23134-A0052-X345
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23134-A0052-X345 CAD Model

Description

The V23134-A0052-X345 is a power PCB relay manufactured by TE Connectivity. This relay is designed for various applications requiring reliable switching performance in demanding environments. It is known for its robust construction and ability to handle substantial electrical loads.

Applications

  • Industrial automation: Used in control systems for machinery and equipment.
  • Power distribution: Employed in switchgear and circuit breakers.
  • Automotive applications: Found in vehicle control units and power management systems.
  • Renewable energy systems: Utilized in solar inverters and wind turbine controls.
  • HVAC systems: Used in controlling motors and compressors.

Features

  • High switching capacity: Capable of handling high current and voltage loads.
  • PCB mounting: Designed for direct mounting on printed circuit boards.
  • Compact size: Offers a small footprint for space-constrained applications.
  • Robust construction: Built to withstand harsh environmental conditions.
  • Long lifespan: Provides reliable performance over an extended operational period.

Benefits

  • Enhanced system reliability: Ensures consistent switching performance, reducing downtime.
  • Simplified installation: PCB mounting facilitates easy integration into electronic circuits.
  • Space-saving design: Compact form factor allows for efficient use of board space.
  • Durable operation: Withstands vibration, shock, and temperature variations.
  • Cost-effective solution: Offers a balance of performance and value for various applications.

Additional Details

The V23134-A0052-X345 relay typically features a coil voltage in the range of 12V to 24V DC, with a contact rating suitable for handling several amps. Its insulation resistance is designed to meet industry standards, providing electrical isolation between the coil and contacts. This relay's operating temperature range is broad, ensuring functionality in diverse environments. It is often used in applications requiring compliance with safety standards such as UL and VDE. The relay's contact material is chosen to provide reliable switching with minimal contact resistance, which is crucial for efficient power transfer. Its mechanical endurance is tested to millions of operations, ensuring a long service life. The relay’s design includes features that minimize electromagnetic interference, making it suitable for use in sensitive electronic systems.

You May Also Be Interested in

TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess