EN
  • EN
  • DE

S912XET256BVAG

Part No S912XET256BVAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP / HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935322197557
Standard Package 300
Win Source Part Number 1090658-S912XET256BVAG
Ultra Librarian 3D Model Ultra Librarian S912XET256BVAG CAD Model

Description

Introducing the S912XET256BVAG Microcontroller by NXP

The S912XET256BVAG is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This MCU is part of the S12XE family, which is renowned for its exceptional processing power, robust design, and a wide array of features that make it an ideal choice for complex control systems.

At the heart of the S912XET256BVAG is a 16-bit HCS12X CPU that operates at a frequency of up to 50 MHz, providing the computational muscle needed for real-time processing tasks. The MCU comes with an integrated 256KB of Flash memory, ensuring ample space for application code and data storage. The Flash memory also supports in-circuit programming and debugging, which simplifies development and reduces time-to-market.

In addition to its impressive processing capabilities, the S912XET256BVAG boasts a rich set of peripherals. It includes multiple communication interfaces such as CAN, LIN, and SPI, facilitating seamless connectivity with other devices and systems. Its 12-bit analog-to-digital converters (ADCs) enable precise sensor data acquisition, critical for feedback control and monitoring functions.

The S912XET256BVAG is designed with reliability and safety in mind, featuring a Memory Protection Unit (MPU) that helps prevent unauthorized memory access, thereby enhancing system stability and security. Furthermore, it includes a Frequency Modulated Phase-Locked Loop (FMPLL) for clock generation, ensuring stable operation even under varying environmental conditions.

For designers concerned with power efficiency, the S912XET256BVAG offers several power-saving modes, allowing for reduced power consumption during idle or low-activity periods. This makes it an energy-conscious choice for battery-operated or power-sensitive applications.

With its robust I/O capabilities, the S912XET256BVAG can handle a multitude of input and output signals, supporting complex embedded systems that require diverse functionality. Its package is designed for optimal integration into a variety of PCB layouts, ensuring flexibility in design and ease of manufacturing.

Overall, the S912XET256BVAG from NXP stands out as a powerful and versatile MCU that delivers performance, integration, and efficiency, making it a top contender for designers looking to push the boundaries of automotive and industrial control systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess