EN
  • EN
  • DE

GMS90C32Q40

Part No GMS90C32Q40
Manufacturer Hynix Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0422+/0
Reference case QFP44
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
RoHS State Request Verification
Win Source Part Number 710230-GMS90C32Q40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GMS90C32Q40 CAD Model

Description

The Hynix Semiconductor 710230-GMS90C32Q40 is a QFP44 packaged microcontroller designed for use in electronic devices such as home appliances, industrial machinery, and automotive systems.

  • Architecture: 32-bit RISC
  • Clock Speed: 40MHz
  • Manufacturer: Hynix Semiconductor
  • Reference Date Code: 0422+/0
  • Low Popularity: true
  • Supply and Demand Status: Limited
  • RoHS State: Requested verification

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
Lowest to $1.9566
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess