EN
  • EN
  • DE

HMA81GU6CJR8N-UH

Part No HMA81GU6CJR8N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946765-HMA81GU6CJR8N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU6CJR8N-UH CAD Model

Description

The HMA81GU6CJR8N-UH is an 8GB DDR4-2400 Registered ECC SODIMM (Small Outline Dual In-Line Memory Module) memory module manufactured by Hynix Semiconductor. This module is designed for use in servers, networking equipment, and embedded systems requiring high-performance and reliable memory in a compact form factor. The Registered ECC (Error-Correcting Code) functionality provides enhanced data integrity by detecting and correcting single-bit errors. The registered design helps improve signal integrity, making it suitable for systems with limited space and high memory density.

Applications

  • Servers: Used in blade servers, microservers, and other space-constrained server environments.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Embedded Systems: Integrated into industrial computers, medical devices, and other embedded applications.
  • Industrial PCs: Used in industrial PCs for reliable operation in harsh environments.

Features

  • 8GB Capacity: Provides 8GB of memory capacity.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for high-speed data transfer.
  • 2400MHz Clock Speed: Operates at a clock speed of 2400MHz.
  • Registered ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, improving data integrity.
  • SODIMM Form Factor: Compact form factor suitable for space-constrained applications.
  • 260-Pin Connector: Features a 260-pin connector for DDR4 SODIMM memory slots.

Benefits

  • Improved Performance: High-speed DDR4 memory enhances system performance.
  • Data Integrity: ECC memory ensures data integrity and reduces the risk of data corruption.
  • Increased Reliability: ECC and high-quality components contribute to system reliability.
  • Compact Size: SODIMM form factor allows for use in space-constrained systems.
  • Compatibility: Designed to be compatible with systems that support DDR4 Registered ECC SODIMM memory.

Additional Details

The HMA81GU6CJR8N-UH is designed to operate at a voltage of 1.2V. The module complies with JEDEC standards for DDR4 memory. Hynix datasheets provide detailed information on the timing parameters, power consumption, and thermal characteristics of the memory module. Before installing, it is essential to verify that the target system (server, networking device, or embedded system) supports DDR4 Registered ECC SODIMM memory. The Registered ECC feature is crucial in environments where data corruption can have serious consequences. The 'UH' suffix most likely denotes specific manufacturing or testing parameters, usually associated with the server-grade memory modules. The SODIMM form factor makes it ideal for use in applications requiring a small footprint without sacrificing performance or reliability.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess