EN
  • EN
  • DE

HYMP532S64BP6-Y5-T

Part No HYMP532S64BP6-Y5-T
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-667 32Mx64 SODIMM Pb-Free 1Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950609-HYMP532S64BP6-Y5-T
Series *
Ultra Librarian 3D Model Ultra Librarian HYMP532S64BP6-Y5-T CAD Model

Description

The HYMP532S64BP6-Y5-T is a 256MB DDR2 SODIMM (Small Outline Dual Inline Memory Module) manufactured by Hynix Semiconductor. It is designed for use in laptops and other small form factor devices that require DDR2 memory.

Applications:

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems requiring DDR2 memory

Features:

  • 256MB capacity
  • DDR2 SDRAM technology
  • SODIMM form factor (200-pin)
  • PC2-6400 speed (800MHz)
  • Double Data Rate architecture
  • Low power consumption

Benefits:

  • Increased system performance due to high-speed data transfer
  • Improved multitasking capabilities
  • Reduced power consumption compared to older memory technologies
  • Easy installation in compatible systems
  • Reliable operation due to Hynix's stringent quality control

Additional Details:

The HYMP532S64BP6-Y5-T operates at a clock speed of 800MHz, providing a data transfer rate of PC2-6400. It utilizes a 200-pin SODIMM form factor, making it suitable for use in laptops and other compact devices. The module is designed to consume low power, extending battery life in portable devices. The 'Y5' designation likely indicates a specific timing or voltage requirement. DDR2 memory offers improved performance compared to DDR memory. The 'T' likely refers to the packaging type or tray. Hynix is a well-known manufacturer of memory products, ensuring reliable performance and quality.

This DDR2 SODIMM is a suitable upgrade or replacement for compatible systems requiring 256MB of memory.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess