EN
  • EN
  • DE

20198-040E-20F

Part No 20198-040E-20F
Manufacturer I-Pex
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer I-Pex
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814995-20198-040E-20F
Ultra Librarian 3D Model Ultra Librarian 20198-040E-20F CAD Model

Description

The 20198-040E-20F is a Micro Coaxial Connector manufactured by I-Pex. It is designed for high-density applications requiring reliable signal transmission in compact electronic devices. This connector is commonly used for connecting displays, cameras, and other peripherals in mobile phones, laptops, and various portable devices.

Applications:

  • Mobile Phones: Connecting displays and cameras.
  • Laptops: Interconnecting internal components such as displays and boards.
  • Tablets: Connecting LCD panels and other peripherals.
  • Portable Gaming Devices: Connecting displays and cameras.
  • Medical Devices: For internal connections in compact medical equipment.

Features:

  • Micro Coaxial Connector: Designed for high-density applications.
  • Fine Pitch: Allows for compact designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • High-Speed Data Transmission: Suitable for modern display and camera interfaces.
  • Secure Locking Mechanism: Ensures reliable connection under vibration and shock.

Benefits:

  • Space Saving: Compact design allows for higher density in electronic devices.
  • Reliable Connection: Ensures stable signal transmission, reducing signal loss and interference.
  • Automated Assembly: SMT design reduces manufacturing costs and improves production efficiency.
  • High Performance: Supports high-speed data transmission for demanding applications.
  • Durable: Secure locking mechanism ensures long-term reliability in harsh environments.

Additional Details:

The 20198-040E-20F features a fine pitch that allows it to be used in densely populated PCBs, crucial for modern compact devices. Its SMT design enables efficient and cost-effective automated assembly. The connector is engineered to support high-speed data transmission, accommodating the needs of advanced display and camera technologies. The secure locking mechanism provides a robust connection, minimizing the risk of disconnection due to vibration or mechanical shock. This connector is often used with corresponding I-PEX micro coaxial cable assemblies, ensuring compatibility and optimal performance. Always refer to the manufacturer’s datasheet for detailed specifications, including mating recommendations, electrical characteristics, and environmental performance. The 20198-040E-20F is a reliable solution for high-density, high-performance interconnect applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1411 $78.4233
6+ $21.4495 $128.6970
9+ $20.7796 $187.0164
12+ $20.1086 $241.3032
15+ $19.4387 $291.5805
20+ $17.4278 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess