EN
  • EN
  • DE

IBM 00LY357 - 775GB SFF-3 SSD 5xx eMLC4 (IBM i)

Part No IBM 00LY357 - 775GB SFF-3 SSD 5xx eMLC4 (IBM i)
Manufacturer IBM
Catalog Harddrives
Description 775GB SFF-3 SSD 5xx eMLC4 (IBM i)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1419042-IBM 00LY357 - 775GB SFF-3 SSD 5xx eMLC4 (IBM i)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00LY357 - 775GB SFF-3 SSD 5xx eMLC4 (IBM i) CAD Model

Description

The IBM 00LY357 solid-state drive is designed to meet the high performance and reliability standards required by IBM i environments. Boasting a 775GB capacity, this SFF-3 form factor SSD utilizes enhanced Multi-Level Cell (eMLC) technology, making it an exceedingly robust storage solution suited for high-demand applications and workloads. The drive features a specialized 5xx block format optimized for IBM i systems, ensuring efficient data management and access. Leveraging the speed and efficiency of solid-state technology, the IBM 00LY357 offers dramatic improvements in system responsiveness, application loading times, and overall data throughput compared to traditional hard disk drives. Its eMLC composition ensures a balance between performance and endurance, offering a higher degree of reliability and longevity. This SSD is particularly advantageous for businesses operating critical applications on IBM i systems, where speed, stability, and data integrity are paramount. Integrated data protection and encryption capabilities further solidify its position as a secure, dependable choice for enterprise storage.

You May Also Be Interested in

IBM
1.2TB 10K 2.5 INCH HDD
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
1.2TB 10K SAS SFF DRIVE
Need more? Email Us
IBM
1600GB 2.5inch SSD HDD
Need more? Email Us
IBM
IBM 2072-ACLK. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 3TB 7.2K 3.5 INCH NL HDD
Need more? Email Us
IBM
IBM 3.2TB 2.5 INCH FLASH DRIVE
Need more? Email Us
IBM
SFF SSD 400 GB SSD 6Gbps
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess