EN
  • EN
  • DE

IBM 01AC344 - 3.2TB 2.5inch Flash drive

Part No IBM 01AC344 - 3.2TB 2.5inch Flash drive
Manufacturer IBM
Catalog Hard Drives
Description IBM 01AC344 - 3.2TB 2.5inch Flash drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1417739-IBM 01AC344 - 3.2TB 2.5inch Flash drive
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 01AC344 - 3.2TB 2.5inch Flash drive CAD Model

Description

The IBM 01AC344 flash drive offers a sizable 3.2TB of storage in a compact 2.5-inch form factor, making it a powerful and efficient solution for enterprise data storage needs. This solid-state drive (SSD) delivers exceptional performance, with fast data transfer speeds that greatly reduce system boot-up and application loading times. Designed for use in high-demand server and storage environments, it provides a dependable, high-capacity storage option for businesses that require robust data processing and retrieval capabilities. The drive's solid-state architecture not only enhances system performance but also improves reliability and energy efficiency over traditional hard disk drives (HDDs), leading to lower total cost of ownership (TCO). The 01AC344 is suited for applications that benefit from high-speed data access, including cloud services, big data analytics, and database management, offering an optimal blend of performance, capacity, and durability for critical enterprise workloads.

You May Also Be Interested in

Supermicro
1.92TB SSD 2.5 SAS 12G RI MZILS1T9HEJH PM1633A
Need more? Email Us
Supermicro
1.6TB SSD 2.5 NVME U.2 SSDPE2KE016T8 P4610
Need more? Email Us
Supermicro
Supermicro ST2000NM0011. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPM- SATA-3 - 2000GB - 64MB - 6.0Gb/sec - 7200 rpm.
Need more? Email Us
Supermicro
1TB 7.2K 2.5 SATA 6G ST1000NX0313
Need more? Email Us
Supermicro
4TB 7.2K 3.5 SAS 12G ST4000NM0255
Need more? Email Us
Supermicro
Western Digital 2TB SATA HDD
Need more? Email Us
Supermicro
480GB SSD 2.5 SATA 6G MIX MZ7KM480HAHP-00005 SM863
Need more? Email Us
Supermicro
2TB 7.2K 3.5 SATA 6G WD200MFYYG
Need more? Email Us
Supermicro
Seagate Savvio 10K.6 300GB. HDD size: 2.5", HDD capacity: 300 GB, HDD speed: 10000 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess