EN
  • EN
  • DE

IBM 74Y9082 - SYSTEM AC POWER SUPPLY, 1725 W

Part No IBM 74Y9082 - SYSTEM AC POWER SUPPLY, 1725 W
Manufacturer IBM
Catalog Power Supply Units
Description SYSTEM AC POWER SUPPLY, 1725 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420838-IBM 74Y9082 - SYSTEM AC POWER SUPPLY, 1725 W
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y9082 - SYSTEM AC POWER SUPPLY, 1725 W CAD Model

Description

The IBM 74Y9082 - SYSTEM AC POWER SUPPLY, 1725 W, epitomizes the pinnacle of power technology, offering an impressive 1725 watts of power to meet the demands of the most power-intensive IBM systems. Designed for critical enterprise environments, this AC power supply unit ensures the seamless and efficient operation of servers and storage systems, contributing to system stability and reliability. The sheer power output of this PSU makes it suitable for high-performance computing applications and data-intensive operations, maintaining consistent power delivery even under peak loads. Its design emphasizes both performance and energy efficiency, reducing the overall energy consumption and operational costs of maintaining enterprise systems. The IBM 74Y9082 is engineered with advanced safety features, including overcurrent, overvoltage, and short-circuit protection, to prevent damage to hardware components and protect data integrity. Its robust construction and reliable performance make it an essential component for businesses that demand uninterrupted operation and high availability from their IT infrastructure. The high wattage capacity and compatibility with a range of IBM systems ensure that the IBM 74Y9082 - SYSTEM AC POWER SUPPLY, 1725 W, is a versatile and powerful solution for powering critical business operations.

You May Also Be Interested in

Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us
Supermicro
Supermicro PWS-706P-1R
Need more? Email Us
Supermicro
Supermicro PWS-407P-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-1K05A-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess