EN
  • EN
  • DE

IBM 80P6450 - 2-PORT BASETX ETHT.PCI-X ADP

Part No IBM 80P6450 - 2-PORT BASETX ETHT.PCI-X ADP
Manufacturer IBM
Catalog Adapters
Description 2-PORT BASETX ETHT.PCI-X ADP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413950-IBM 80P6450 - 2-PORT BASETX ETHT.PCI-X ADP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 80P6450 - 2-PORT BASETX ETHT.PCI-X ADP CAD Model

Description

The IBM 80P6450 is a dual-port BASE-TX Ethernet PCI-X Adapter designed to provide high-speed, reliable network connectivity for servers and workstations. Utilizing the PCI-X interface, this network adapter offers enhanced bandwidth and lower latency compared to traditional PCI interfaces, making it an excellent choice for network-intensive applications and environments. With its two BASE-TX ports, the IBM 80P6450 supports fast Ethernet connections up to 100 Mbps, enabling efficient data transfer and communication within corporate networks. This level of performance is ideal for handling moderate to high levels of network traffic, ensuring smooth and reliable access to network resources. The adapter's compatibility with the PCI-X standard also ensures it can be deployed in a wide range of server and workstation models, providing flexibility and ease of integration into existing IT infrastructures. Designed for businesses looking to enhance their network performance without undertaking a complete infrastructure overhaul, the IBM 80P6450 offers a cost-effective solution. Its robust construction and reliability make it a valuable asset for any organization seeking to improve its network capabilities, enhance system efficiency, and maintain high levels of performance during peak operation times.

You May Also Be Interested in

NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
Supermicro
Add-on Module for SYS-4048B-TR4FT
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess