EN
  • EN
  • DE

IBM 8231-5603 - SYSTEM AC POWER SUPPLY, 1725 W

Part No IBM 8231-5603 - SYSTEM AC POWER SUPPLY, 1725 W
Manufacturer IBM
Catalog Power Supply Units
Description SYSTEM AC POWER SUPPLY, 1725 W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420732-IBM 8231-5603 - SYSTEM AC POWER SUPPLY, 1725 W
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8231-5603 - SYSTEM AC POWER SUPPLY, 1725 W CAD Model

Description

The IBM 8231-5603 is a robust AC power supply unit designed for high-demand computing environments and IBM's most power-intensive systems. With a remarkable power output of 1725 watts, it is engineered to support the energy needs of high-performance computing servers, storage solutions, and critical data center infrastructure. This power supply boasts superior efficiency, capable of converting power at a high rate while minimizing energy losses. Its advanced design ensures operational reliability even under the most rigorous conditions, featuring active power factor correction, comprehensive thermal management, and protection against power irregularities such as over-voltage, under-voltage, and short circuits. The IBM 8231-5603 also highlights the importance of redundancy in critical applications, offering the capability to be installed in parallel configurations to ensure uninterrupted power supply during maintenance or in the unlikely event of a unit failure. This power supply is an exemplar of IBM’s dedication to delivering cutting-edge technology solutions that meet the evolving needs of modern data centers, prioritizing both performance and sustainability.

You May Also Be Interested in

Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
Netapp 1460w PSU for FAS8200/AFF-A300
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess