EN
  • EN
  • DE
  • IT

IDT49FCT3805APYG8

Part No IDT49FCT3805APYG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825631-IDT49FCT3805APYG8
Ultra Librarian 3D Model Ultra Librarian IDT49FCT3805APYG8 CAD Model

Description

The IDT49FCT3805APYG8 is a high-performance clock driver designed for clock distribution applications. This device offers low propagation delay and skew, making it suitable for high-speed digital systems where precise timing is crucial. It is typically used to distribute clock signals to multiple destinations with minimal signal degradation.

Applications

  • Clock distribution in networking equipment
  • Server and workstation motherboards
  • High-speed data communication systems
  • Telecommunications infrastructure
  • ATE (Automated Test Equipment) systems

Features

  • Low propagation delay: Minimizes delay between input and output clocks.
  • Low skew: Reduces timing differences between output clocks.
  • High fanout: Drives multiple loads without significant signal degradation.
  • 3.3V power supply operation: Compatible with standard logic levels.
  • TTL compatible inputs: Interfaces with TTL logic levels.
  • Available in a space-saving package.

Benefits

  • Improved system performance through reduced clock skew and propagation delay.
  • Simplified clock distribution design.
  • Increased system reliability with robust performance characteristics.

Technical Specifications

The IDT49FCT3805APYG8 operates at a 3.3V power supply. It features low propagation delay and low output skew. The device accepts TTL input signals and provides TTL compatible outputs. It is available in a SOIC (Small Outline Integrated Circuit) package. Refer to the datasheet for detailed electrical characteristics and operating conditions.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:2 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $60.0326
Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
Texas Instruments
IC CLK BUFFER 1:4 2GHZ 28VQFN
Lowest to $11.8222
Microchip Technology
IC CLK BUFFER 2:4 2.5GHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 2.5 GHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:10 100MHZ 24SSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 24-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9337 $58.6740
47+ $2.4072 $113.1384
73+ $2.3320 $170.2360
100+ $2.2568 $225.6800
129+ $2.1815 $281.4135
172+ $1.9559 $336.4148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess