EN
  • EN
  • DE

IDT71256S85DB

Part No IDT71256S85DB
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS STATIC RAM 256K (32K x 8-BIT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184342-IDT71256S85DB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71256S85DB CAD Model

Description

The IDT71256S85DB is a high-speed 32K x 8 Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It offers a fast access time and low power consumption, making it suitable for various memory applications, including cache memory, buffer memory, and control memory in microprocessors and digital systems. This SRAM is designed for high-performance applications where speed and reliability are critical.

Applications

  • Cache Memory: Used as a cache memory in microprocessor systems to speed up data access.
  • Buffer Memory: Functions as a buffer in data communication and signal processing applications.
  • Control Memory: Used for storing control data in embedded systems and digital controllers.
  • Industrial Control Systems: Implemented in industrial automation and control equipment.
  • Medical Devices: Used in medical instruments and devices requiring reliable memory storage.

Features

  • High-Speed Access Time: Features an access time of 85ns, allowing quick data retrieval.
  • 32K x 8 Memory Organization: Provides a memory capacity of 32,768 words, each 8 bits wide.
  • Low Power Consumption: Operates with low power, suitable for battery-powered and energy-efficient systems.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels for easy interfacing.
  • Available in a DIP Package: Available in a DIP (Dual Inline Package) which is easier for breadboarding and prototyping.

Benefits

  • Faster System Performance: Enables quick data access, thereby increasing the system's operational speed.
  • Reduced Power Consumption: Contributes to energy savings in various electronic applications.
  • Simplified System Integration: Offers ease of interfacing with other TTL-compatible components.
  • Enhanced Reliability: Designed for dependable data storage and retrieval.

Additional Details

The IDT71256S85DB is designed for operation within a specified temperature range. It provides stable and consistent performance in various operating conditions. This SRAM is suitable for applications requiring reliable and fast memory storage in digital systems. The DIP package makes it convenient for prototyping and development activities. The SRAM is usually static and does not require refreshing memory contents.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess