EN
  • EN
  • DE

IDT71321LA20JG

Part No IDT71321LA20JG
Manufacturer IDT, Integrated Device Technology Inc
Catalog SRAM
Description SRAM 2Kx8-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957361-IDT71321LA20JG
Series *
Ultra Librarian 3D Model Ultra Librarian IDT71321LA20JG CAD Model

Description

The IDT71321LA20JG is a high-speed 2K x 8 Dual-Port Static RAM (SRAM) from Integrated Device Technology (IDT). Designed for applications that require simultaneous access from two independent systems or processors, it provides fast access times and low power consumption. Its dual-port architecture simplifies data sharing and communication in multiprocessor environments, making it suitable for a wide range of applications from networking to industrial control.

Applications

  • Shared memory in multiprocessor systems: Enables multiple processors to share a common memory area for data transfer and inter-processor communication.
  • Networking equipment: Used in routers, switches, and other network devices for packet buffering, table lookups, and high-speed data handling.
  • Industrial control systems: Integrated into industrial automation and control equipment where real-time data processing and sharing are crucial.
  • Data acquisition systems: Used for buffering and real-time data processing in high-speed data acquisition systems.
  • Digital signal processing (DSP): Implemented in DSP systems for real-time data storage, buffering, and high-speed data retrieval.

Features

  • Dual-Port Architecture: Allows simultaneous and independent access from two separate ports.
  • High-Speed Access Time: Features a fast access time of 20ns, enabling rapid data retrieval and storage.
  • Low Power Consumption: Low power consumption, beneficial for energy-sensitive applications.
  • 2K x 8 Memory Organization: Provides a memory capacity of 2,048 words, each 8 bits wide.
  • On-Chip Arbitration Logic: Simplifies system design by managing simultaneous access requests from both ports, preventing data conflicts.
  • Ceramic Gull-Wing Package: Offers excellent thermal performance and reliability, suitable for harsh environments.

Benefits

  • Improved System Performance: Allows quicker data transfer and processing in multi-system environments, improving overall system throughput.
  • Simplified System Design: Reduces the need for external components, simplifying memory management and board design.
  • Reduced Power Consumption: Conserves energy in embedded systems and portable devices, leading to longer operational life.
  • Enhanced Data Integrity: Ensures reliable data access and storage in critical applications, minimizing data corruption risks.

Additional Details

The IDT71321LA20JG operates typically at 5V. It is designed for asynchronous operation, simplifying the interface with various processors and systems. The ceramic gull-wing package contributes to its robustness and reliability. This SRAM is engineered for high-performance and long-term availability, making it suitable for demanding industrial and commercial applications where data integrity and speed are crucial.

You May Also Be Interested in

Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess