EN
  • EN
  • DE

IDT7132LA55J

Part No IDT7132LA55J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184391-IDT7132LA55J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7132LA55J CAD Model

Description

The IDT7132LA55J is a high-speed, low-power asynchronous static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It is organized as 2K x 8 bits, providing a total memory capacity of 16,384 bits. The device features a fast access time of 55ns, making it suitable for applications requiring quick data storage and retrieval.

Applications

  • Cache memory
  • Buffer memory
  • Digital signal processing (DSP)
  • Microcontroller applications
  • Embedded systems

Features

  • High-speed access time: 55ns
  • Low power consumption
  • Asynchronous operation
  • Organized as 2K x 8 bits
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Available in a Ceramic DIP (J) package

Benefits

  • Fast data access enhances system performance.
  • Low power consumption improves battery life in portable devices.
  • Asynchronous operation simplifies memory control.
  • Easy interfacing with TTL logic.
  • The Ceramic DIP package provides robust protection.

Additional Details

The IDT7132LA55J is designed for applications where speed and low power are important. Its asynchronous nature simplifies memory control, and its TTL-compatible inputs and outputs facilitate easy integration with various digital systems. The device operates on a single 5V power supply. The 55ns access time allows for rapid data retrieval, making it suitable for many embedded applications. The Ceramic DIP (J) package provides excellent environmental protection and allows for through-hole mounting.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess