EN
  • EN
  • DE

IDT7133LA55J

Part No IDT7133LA55J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184408-IDT7133LA55J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7133LA55J CAD Model

Description

The IDT7133LA55J is a high-speed, low-power 4K x 4 Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It's designed for applications demanding rapid data access and storage, making it suitable for various embedded systems and digital signal processing tasks.

Applications

  • High-speed cache memory
  • Buffer memory in communication systems
  • Digital signal processing (DSP) applications
  • Look-up tables
  • Industrial control systems

Features

  • Fast access time: 55ns
  • Low power consumption
  • Fully asynchronous operation
  • TTL compatible inputs and outputs
  • Available in a variety of packages including CERDIP and SOJ
  • 4K x 4 organization
  • Three-state outputs

Benefits

  • Improved system performance due to fast access time.
  • Reduced power consumption contributes to energy efficiency.
  • Simplified system design with asynchronous operation.
  • Easy interfacing with TTL logic.
  • Flexibility in packaging options to suit different board layouts.
  • High reliability due to robust design and manufacturing processes.

Technical Specifications

The IDT7133LA55J operates from a single 5V power supply. It features separate data input and output pins to avoid bus contention, and its asynchronous operation simplifies timing considerations. The device is typically available in a 24-pin CERDIP or SOJ package.

The SRAM's fast access time makes it suitable for applications where data needs to be accessed quickly and frequently. Its low power consumption makes it ideal for battery-powered devices or systems where energy efficiency is a concern.

The IDT7133 series is known for its robust design and reliability, making it a popular choice for industrial and commercial applications. Its compatibility with TTL logic simplifies interfacing with other components in the system.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1520 $65.2160
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess