EN
  • EN
  • DE
  • IT

IDT72V36110L10PFI

Part No IDT72V36110L10PFI
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3 VOLT HIGH-DENSITY SUPERSYNC II™ 36-BIT FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184845-IDT72V36110L10PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72V36110L10PFI CAD Model

Description

The IDT72V36110L10PFI is a high-speed, high-density synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It is specifically designed for applications requiring substantial data buffering and very fast data transfer rates. This FIFO provides an efficient solution for managing data flow between systems that operate synchronously.

Applications:

  • Networking Equipment: Used in switches, routers, and other networking devices for buffering data packets.
  • Telecommunications: Employed in telecommunications equipment for managing data streams.
  • Digital Signal Processing (DSP): Used in DSP systems for data buffering and synchronization.
  • Image Processing: Used in image processing applications to manage data flow between different processing stages.
  • High-Speed Data Acquisition: Applied in high-speed data acquisition systems to buffer data before processing.

Features:

  • High-Speed Operation: Achieves very fast data transfer rates with a 10ns access time (indicated by '10' in the part number).
  • Synchronous Operation: Data transfers are synchronized to a clock signal, ensuring reliable data transfer.
  • High Density: Provides a large storage capacity for buffering substantial amounts of data.
  • Input and Output Flags: Includes flags to indicate FIFO Full, Empty, Half-Full, and Programmable Almost-Full/Almost-Empty conditions.
  • Programmable Almost-Full/Almost-Empty Flags: Allows users to set thresholds for almost-full and almost-empty conditions, providing flexible control over data flow.
  • Low Power Consumption: Designed with CMOS technology for low power dissipation.

Benefits:

  • Improved System Performance: Facilitates smooth data transfer between synchronous systems, preventing data loss and improving overall system performance.
  • Data Integrity: Buffers data to prevent data loss due to timing mismatches and variations in data rates.
  • Simplified System Design: Reduces the complexity of interface logic and simplifies the design of data transfer systems.
  • Increased Reliability: Provides robust data handling in demanding environments, ensuring data integrity and system reliability.
  • Flexibility: Programmable flags offer flexible control over data flow, allowing users to tailor the FIFO's operation to specific application requirements.

Technical Specifications:

The IDT72V36110L10PFI typically operates with a 3.3V power supply. Its data width is commonly 36 bits, and it supports a large memory depth. The 10ns access time ensures very fast data transfer. The device supports various control signals, including Read Enable (REN), Write Enable (WEN), and Reset (RST). Consult the datasheet for detailed electrical characteristics, timing diagrams, and pin configurations. The operating temperature range is usually industrial (-40°C to +85°C), making it suitable for harsh environments. The package is a Plastic Fine-Pitch Quad Flatpack (PFI).

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess