EN
  • EN
  • DE

IDT74FCT377CTQ

Part No IDT74FCT377CTQ
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL D FLIP-FLOP WITH CLOCK ENABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185023-IDT74FCT377CTQ
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT377CTQ CAD Model

Description

The IDT74FCT377CTQ is an 8-bit register with clock enable, manufactured by Integrated Device Technology (IDT). It belongs to the FCT (Fast CMOS Technology) family, designed for high-speed performance in digital logic circuits. This device features eight D-type flip-flops with a common clock and clock enable input, allowing for synchronous data storage. The primary function is to store 8 bits of data upon the rising edge of the clock signal, provided the clock enable input is asserted. It is used in a variety of applications where data needs to be stored and retrieved synchronously.

Applications

  • Data storage in memory systems.
  • Register files in microprocessors.
  • Buffer registers in digital signal processing (DSP) systems.
  • Control registers in embedded systems.
  • Data acquisition systems.

Features

  • 8-bit register.
  • D-type flip-flops for data storage.
  • Fast CMOS Technology (FCT) for high-speed operation.
  • TTL-compatible inputs.
  • Clock enable input for synchronous data loading.
  • 3-state outputs for bus interfacing.
  • Low ground bounce.
  • Available in a variety of packages.
  • Operates at 5V supply voltage.

Benefits

  • Improved system performance due to high-speed data storage.
  • Enhanced data integrity with stable output signals.
  • Precise timing control with clock enable input.
  • Flexible integration with TTL-compatible logic.
  • Simplified bus management with 3-state outputs.
  • Reduced noise and ground bounce for reliable operation.

Additional Details

The IDT74FCT377CTQ is widely used in applications where synchronous data storage and retrieval are essential. The 8-bit architecture is suitable for various digital logic circuits. The clock enable input provides precise control over data loading, ensuring synchronous operation. The 3-state outputs facilitate easy integration with bus systems, allowing multiple devices to share a common bus. The TTL-compatible inputs simplify interfacing with other logic devices.

The FCT technology ensures low propagation delay and minimal signal distortion, contributing to the overall system performance. The device is designed to operate at a 5V supply voltage and meets the stringent requirements of high-performance digital systems. It is commonly used in memory systems, microprocessor register files, and control applications where reliable data storage is crucial. The clock signal synchronizes the data loading operation, ensuring that data is stored correctly at the desired time. The device is available in various packages, providing flexibility in board layout and design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess