EN
  • EN
  • DE

MK712RTR

Part No MK712RTR
Manufacturer IDT, Integrated Device Technology Inc
Catalog Data Acquisition - Touch Screen Controllers
Description Touch Screen Controller | IC SCREEN CNTRL 12BIT 28QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tape and Reel
Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface Parallel
Supply Voltage (V) 3V ~ 5.5V
Supply Current 5mA
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Family Part Number MK712
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1223973-MK712RTR
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK712RTR CAD Model

Description

The IDT MK712RTR is an obsolete integrated circuit that comes in a 28-QSOP package.

  • Resolution: 12 bits
  • Supply Current: 5mA
  • Interface: Parallel
  • Supply Voltage: 3V to 5.5V
  • Touchscreen: 4 wire resistive
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Part Number Series: MK712

You May Also Be Interested in

Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $14.0652
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $62.5624
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $197.7136
Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Microchip Technology
Touchscreen Controller 12 b I2C Interface 88-UFBGA (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess