EN
  • EN
  • DE

IMP812MEUS+T

Part No IMP812MEUS+T
Manufacturer IMP, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IMP, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825860-IMP812MEUS+T
Ultra Librarian 3D Model Ultra Librarian IMP812MEUS+T CAD Model

Description

The IMP812MEUS+T is a voltage supervisor IC manufactured by IMP, Inc. Similar to the IMP811MEUS, it's designed to monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a certain threshold. The '+T' suffix typically indicates a specific tape and reel packaging for automated assembly.

Applications:

  • Microprocessor Systems: Monitoring the supply voltage of microprocessors and microcontrollers to ensure proper operation.
  • Memory Systems: Protecting memory devices from data corruption during power supply glitches.
  • Power Supplies: Monitoring the output voltage of power supplies to ensure stability and prevent damage to connected devices.
  • Embedded Systems: Providing a reliable reset signal in embedded applications where power supply fluctuations are common.
  • Industrial Control Systems: Ensuring the safe and reliable operation of industrial equipment by monitoring power supply voltage.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage with a defined threshold.
  • Active-Low Reset Output: Provides an active-low reset signal when the voltage drops below the threshold.
  • Push-Pull Output: A key difference from the IMP811MEUS; the reset output is push-pull, offering faster switching speeds and stronger drive capability.
  • Internal Hysteresis: Includes hysteresis to prevent reset oscillation during voltage fluctuations.
  • Low Supply Current: Consumes very little power, making it suitable for battery-powered applications.

Benefits:

  • System Stability: Prevents system crashes and data corruption caused by undervoltage conditions.
  • Reliable Operation: Ensures reliable operation of electronic devices by providing a reset signal during power supply glitches.
  • Simplified Design: Simplifies the design of power supply monitoring circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage supervision.
  • Protection Against Power Glitches: Protects sensitive electronic components from damage caused by power supply fluctuations.

The IMP812MEUS+T typically comes in a small surface-mount package. The push-pull output makes it suitable for applications requiring faster reset signal propagation. Specific threshold voltage levels and timing parameters are available in the datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,330 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess