EN
  • EN
  • DE

2SC3409

Part No 2SC3409
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037057-2SC3409
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3409 CAD Model

Description

The 2SC3409 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for use in various amplifier and switching applications.

Applications:

  • Audio amplifiers
  • High-frequency amplifiers
  • Oscillator circuits
  • Switching regulators
  • Driver stages in electronic circuits

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Typically rated to withstand a significant voltage, enabling its use in demanding applications.
  • High Transition Frequency (fT): Suitable for high-frequency applications due to its fast switching speed.
  • Low Collector Cutoff Current (ICBO): Ensures minimal leakage and efficient operation.
  • Excellent hFE Linearity: Provides stable gain characteristics over a wide range of collector currents.
  • Epitaxial Planar Construction: Offers improved reliability and performance compared to older transistor technologies.

Benefits:

  • Enhanced Amplifier Performance: Provides high gain and low noise for excellent signal amplification.
  • Efficient Switching: Enables rapid switching speeds, crucial for efficient power conversion in switching regulators.
  • Stable Operation: Offers reliable performance across various operating conditions due to its excellent hFE linearity and low leakage current.
  • Wide Application Range: Suitable for diverse applications, reducing the need for multiple transistor types.
  • Cost-Effective: Offers a balance of performance and affordability, making it a practical choice for many designs.

Additional Details:

The 2SC3409 typically comes in a TO-92 package. Key specifications include a collector-emitter voltage (VCEO) of around 50V, a collector current (IC) of approximately 150mA, and a transition frequency (fT) in the range of 100MHz. Its hFE (DC current gain) is usually between 100 and 400, making it suitable for applications requiring moderate current amplification. The operating and storage junction temperature range is typically from -55°C to +150°C.

When using the 2SC3409, designers should adhere to the manufacturer's recommended operating conditions to ensure optimal performance and longevity. Proper heat sinking might be required in applications with high power dissipation to prevent overheating and potential damage to the transistor.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess