EN
  • EN
  • DE

2SC3842

Part No 2SC3842
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037107-2SC3842
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3842 CAD Model

Description

The 2SC3842 is an NPN silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for high-voltage switching applications. This transistor is characterized by its high breakdown voltage and fast switching speed, making it suitable for various power electronics applications.

Applications

  • Switching Regulators
  • High-Voltage Inverters
  • Power Amplifiers
  • DC-DC Converters
  • Motor Control Circuits

Features

  • High Breakdown Voltage (VCEO)
  • Fast Switching Speed
  • High Collector Current Capability
  • Low Saturation Voltage
  • High Reliability

Benefits

  • Improved Efficiency in Switching Circuits: The fast switching speed minimizes switching losses, leading to higher efficiency.
  • Enhanced System Reliability: The high breakdown voltage ensures stable operation under high-voltage conditions, enhancing the overall reliability of the system.
  • Compact Design: Its ability to handle high collector current in a small package contributes to a more compact and efficient circuit design.
  • Cost-Effective Solution: Offers a balance of performance and cost, making it a suitable choice for various applications.
  • Simplified Circuit Design: Its characteristics simplify the design of power electronic circuits.

Additional Details

The 2SC3842 typically comes in a TO-220 or similar package. Its key electrical characteristics include a high collector-emitter breakdown voltage (VCEO), a high collector current (IC), and a low saturation voltage (VCE(sat)). These parameters make it well-suited for use in demanding power switching applications. It's important to consult the datasheet for the specific VCEO, IC, and other relevant parameters to ensure proper application.

When using the 2SC3842, appropriate heat sinking is crucial to maintain its operating temperature within the specified limits. This ensures the transistor's long-term reliability and prevents thermal runaway. The transistor's robust design and electrical characteristics make it a reliable component for various power electronic applications. Proper biasing and protection circuitry are also recommended for optimal performance and longevity.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess