EN
  • EN
  • DE

2SC4662

Part No 2SC4662
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137196-2SC4662
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4662 CAD Model

Description

The 2SC4662 is a silicon NPN epitaxial planar transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in various amplifier and switching applications, particularly in audio and high-frequency circuits. This transistor features a high current gain and low saturation voltage, making it suitable for efficient and reliable circuit designs.

Applications:

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Circuits: Employed in switching circuits for controlling current flow.
  • High-Frequency Amplifiers: Suitable for high-frequency amplifier applications.
  • Oscillators: Used in oscillator circuits to generate signals.
  • Driver Stages: Used as a driver for other transistors or components.

Features:

  • High Current Gain (hFE): Provides high amplification of the input current.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss during switching.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • NPN Epitaxial Planar Structure: Ensures stable and reliable performance.
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.

Benefits:

  • Efficient Amplification: High current gain allows for efficient amplification of signals.
  • Low Power Loss: Low saturation voltage minimizes power loss in switching applications.
  • Stable Performance: NPN epitaxial planar structure ensures stable and reliable operation.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.
  • Improved Circuit Performance: Low noise figure enhances the signal-to-noise ratio in amplifier circuits.

Additional Details:

The 2SC4662 is typically available in a TO-92 package. Key specifications include collector-emitter voltage, collector current, power dissipation, and operating temperature range. Detailed performance characteristics can be found in the product datasheet available from Inchange Semiconductor. It is often used in consumer electronics and industrial applications where a general-purpose NPN transistor is required.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess