EN
  • EN
  • DE

2SK1606

Part No 2SK1606
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037631-2SK1606
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK1606 CAD Model

Description

The 2SK1606 is an N-channel power MOSFET from Inchange Semiconductor Company Limited. Designed for high-speed switching applications, this MOSFET provides excellent performance in DC-DC converters, motor control, and power management systems. Its low on-resistance minimizes power losses, enhancing overall efficiency.

Applications

  • DC-DC Converters: Used in voltage regulators and DC-DC converters to efficiently switch power.
  • Motor Control: Employed in motor control circuits for driving small to medium-sized motors.
  • Power Management Systems: Utilized in power supplies and battery management systems for efficient power distribution.
  • LED Lighting: Found in LED drivers to provide stable and efficient power to LEDs.
  • Switching Regulators: Used in switching regulators for precise voltage control.

Features

  • N-Channel MOSFET: Enhances switching speed and efficiency.
  • Low On-Resistance (RDS(on)): Minimizes power losses during switching.
  • High Switching Speed: Enables fast and efficient switching operation.
  • Avalanche Energy Rated: Provides robust performance under transient conditions.
  • Lead-Free Package: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Low on-resistance reduces power losses, improving overall efficiency.
  • Fast Switching: High switching speed enables efficient operation in high-frequency applications.
  • Robust Performance: Avalanche energy rating ensures reliable performance under transient conditions.
  • Easy Integration: Standard packaging allows for easy integration into various electronic designs.
  • Environmental Compliance: Lead-free package ensures environmental friendliness.

Additional Details

The 2SK1606 features a drain-source voltage (VDSS) of 60V and a continuous drain current (ID) of 10A. Its gate threshold voltage (VGS(th)) is typically around 2V. The MOSFET is housed in a TO-251 or similar package, making it suitable for surface mount applications. Inchange Semiconductor's 2SK series is known for its reliability and performance in power electronics applications requiring efficient switching.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
TE Connectivity
Need more? Email Us
Rochester Electronics
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess