EN
  • EN
  • DE

2SK1631

Part No 2SK1631
Manufacturer Inchange Semiconductor Company Limited
Catalog Hard To Find
Description Drain Current –ID= 3A@ TC=25C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1127095-2SK1631
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1631 CAD Model

Description

The 2SK1631 is an N-Channel enhancement mode power MOSFET manufactured by Inchange Semiconductor Company Limited. It is designed for high-voltage and high-speed switching applications, such as power supplies and DC-DC converters. This MOSFET features a low on-resistance and fast switching speed, contributing to high efficiency and ease of use in various applications.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Motor Control
  • Lighting Ballasts
  • High-Frequency Inverters

Features:

  • N-Channel Enhancement Mode MOSFET
  • High Voltage (VDS) Rating
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Energy Rated

Benefits:

  • High Efficiency: The low on-resistance minimizes conduction losses, resulting in higher efficiency and reduced heat dissipation.
  • Fast Switching: The fast switching speed reduces switching losses, further improving efficiency in switching applications.
  • Reliable Operation: The avalanche energy rating ensures robust performance and protection against voltage transients.
  • Simplified Circuit Design: Easy to drive and implement in various circuit topologies, simplifying the design process.
  • Improved Thermal Performance: The low RDS(on) contributes to reduced heat generation, enhancing thermal performance.

Additional Details:

The 2SK1631 is typically available in a TO-220 or similar through-hole package for easy mounting and heatsinking. It is crucial to consult the datasheet for specific electrical characteristics, such as gate threshold voltage, input capacitance, and thermal resistance. Proper heatsinking is essential to ensure reliable operation at high currents. The gate-source voltage (VGS) must be carefully controlled within its specified limits to prevent damage to the MOSFET. Its design makes it ideal for applications requiring high power density and efficiency. It supports fast turn-on and turn-off times, reducing switching losses. The 2SK1631 is a reliable component for various high-frequency switching power supply designs. It offers low input capacitance to minimize gate drive power requirements.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess