EN
  • EN
  • DE

2SK2028

Part No 2SK2028
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037660-2SK2028
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2028 CAD Model

Description

The 2SK2028 is an N-channel power MOSFET produced by Inchange Semiconductor Company Limited, designed for high-speed switching applications. This MOSFET is optimized for use in power supplies, DC-DC converters, and motor control circuits, offering low on-resistance and fast switching speeds for enhanced efficiency and performance.

Applications

  • Power Supplies: Utilized in switching power supplies to efficiently convert voltage levels.
  • DC-DC Converters: Employed in DC-DC converters for regulating voltage in portable devices and industrial equipment.
  • Motor Control: Used in motor control circuits to drive small to medium-sized motors.
  • Lighting Systems: Integrated into LED lighting systems for efficient power management.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems for reliable power switching during outages.

Features

  • N-Channel MOSFET: Offers efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall efficiency.
  • High-Speed Switching: Provides rapid switching speeds for improved performance in high-frequency applications.
  • Avalanche Energy Capability: Capable of withstanding avalanche conditions, increasing reliability.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental responsibility.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Fast Switching: High-speed switching enables efficient operation in high-frequency circuits.
  • Reliable Performance: Avalanche energy capability enhances reliability under transient conditions.
  • Design Flexibility: Suitable for a variety of power management and switching applications.
  • Environmentally Friendly: RoHS compliance ensures reduced environmental impact.

Additional Details

The 2SK2028 features a drain-source voltage (VDSS) of 900V and a continuous drain current (ID) of 3A. Its gate threshold voltage (VGS(th)) is typically around 4V. The MOSFET is available in a TO-220 or similar package for easy mounting and heat dissipation. Inchange Semiconductor's 2SK series is widely recognized for its quality and suitability in diverse power electronic applications that require efficient and reliable switching.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess