EN
  • EN
  • DE

BTA12-400C

Part No BTA12-400C
Manufacturer Inchange Semiconductor Company Limited
Catalog END - OF - LIFE
Description isc Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Inchange Semiconductor Company Limited
Win Source Part Number 1155213-BTA12-400C
Manufacturer Homepage www.iscsemi.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA12-400C CAD Model

Description

The BTA12-400C is a TRIAC manufactured by Inchange Semiconductor Company Limited. TRIACs are three-terminal AC switches used to control the flow of current in AC circuits. The BTA12-400C is designed for general purpose switching and phase control applications where bidirectional control is required.

Applications:

  • AC Switching: Used as an AC switch for controlling AC loads.
  • Phase Control: Suitable for phase control applications like light dimming.
  • Motor Speed Control: Can be implemented in basic motor speed control circuits for universal motors.
  • Solid State Relays: Used within solid state relays as the switching element.
  • Heater Control: Used in temperature control systems for heaters.

Features:

  • Bidirectional Switching: Conducts current in both directions.
  • High Blocking Voltage: Can block voltages up to 400V.
  • High Surge Current Capability: Can withstand high surge currents.
  • Isolated Package: Offers isolation between the terminals and the mounting base.

Benefits:

  • Efficient AC Control: Enables efficient control of AC power to various loads.
  • Simplified Circuit Design: Reduces component count in AC switching circuits.
  • Enhanced Reliability: Solid-state construction offers higher reliability compared to electromechanical relays.
  • Compact Design: Smaller footprint compared to traditional switching solutions.

Technical Details:

The BTA12-400C has a repetitive peak off-state voltage (VDRM) and VRRM of 400V. It has an on-state RMS current (IT(RMS)) rating of 12A. The gate trigger current (IGT) is typically specified at a low level, allowing for easy triggering by logic circuits. The holding current (IH) is another important parameter. It is typically available in a TO-220 package. Detailed specifications, including surge current ratings, operating temperatures, and thermal resistance, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess