EN
  • EN
  • DE

080N03LS

Part No 080N03LS
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DFN-856
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 750913-080N03LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 080N03LS CAD Model

Description

The 080N03LS is a OptiMOS™ power MOSFET from Infineon Technologies, designed for synchronous rectification and DC-DC converter applications. This N-channel MOSFET features low on-state resistance (RDS(on)) and fast switching speed, contributing to high efficiency and reduced power losses.

Applications:

  • Synchronous rectification in SMPS
  • DC-DC converters
  • Point-of-Load (POL) converters
  • OR-ing FETs
  • Battery management systems

Features:

  • N-Channel MOSFET
  • Low RDS(on) for reduced conduction losses
  • Fast switching speed for high-frequency operation
  • Logic level drive capability
  • Avalanche rated
  • Pb-free lead finish; RoHS compliant

Benefits:

  • High efficiency reduces energy consumption and heat generation.
  • Improved power density enables smaller and lighter designs.
  • Simplified gate drive circuitry reduces system cost.
  • Robust performance in demanding applications.
  • Environmentally friendly due to Pb-free and RoHS compliance.

Technical Specifications:

Transistor Type: N-Channel

Drain-Source Voltage (VDS): 30 V

Gate-Source Voltage (VGS): ±20 V

Continuous Drain Current (ID): 80 A

On-State Resistance (RDS(on)): 4.2 mOhms @ VGS=10V

Gate Threshold Voltage (VGS(th)): 2.0V

Total Gate Charge (Qg): 35 nC

Operating Temperature Range: -55°C to +175°C

Package: PG-TDSON-8

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess