EN
  • EN
  • DE
  • IT

2ED21084S06JXUMA1

Part No 2ED21084S06JXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC HALF BRIDGE GATE DRIVER 650V  /  Half-Bridge Gate Driver IC Non-Inverting PG-DSO-14-49
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Infineon Technologies
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Logic Voltage - VIL, VIH 1.1V, 1.7V
Current - Peak Output (Source, Sink) 290mA, 700mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 650 V
Rise / Fall Time (Typ) 100ns, 35ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-14-49
Base Product Number 2ED21084
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 448-2ED21084S06JXUMA1TR,448-2ED21084S06JXUMA1CT,SP003349844,448-2ED21084S06JXUMA1DKR
Standard Package 2,500
Win Source Part Number 1036363-2ED21084S06JXUMA1
Ultra Librarian 3D Model Ultra Librarian 2ED21084S06JXUMA1 CAD Model

Description

The 1036363-2ED21084S06JXUMA1 from Infineon Technologies is an integrated circuit (IC) that is ideal for power management integrated circuit (PMIC) gate drivers.

  • Manufacturer: Infineon Technologies
  • Category: Integrated Circuit (IC)
  • Application: PMIC Gate Drivers
  • Channel Type: Synchronous
  • Input Type: Non-Inverting
  • Driven Configuration: Half-Bridge
  • Number of Drivers: Single
  • Gate Type: IGBT and N-Channel MOSFET
  • Logic Voltage: 1.1V, 1.7V
  • Current Peak Output (Source, Sink): 290mA, 700mA
  • High Side Voltage - Max (Bootstrap): 650 V
  • Rise/Fall Time: 100ns/35ns
  • Voltage Supply: 10V to 20V
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Popularity: Popular in the market

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4455 $50.5925
85+ $1.1861 $100.8185
135+ $1.1490 $155.1150
180+ $1.1119 $200.1420
235+ $1.0749 $252.6015
315+ $0.9637 $303.5655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess