EN
  • EN
  • DE

2N7225JANTX.

Part No 2N7225JANTX.
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description 100V Thru 500V, Up to 34A, N-channel, Mosfet Power Transistor, Repetitive Avalanche Rated 3TO-254AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036451-2N7225JANTX.
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N7225JANTX. CAD Model

Description

The 2N7225JANTX is an N-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for RF (Radio Frequency) applications, manufactured by Infineon Technologies. These MOSFETs are specifically tailored to deliver high performance in demanding RF environments, exhibiting excellent gain, low noise, and high breakdown voltage characteristics. The JANTX designation signifies a high-reliability grade, making it suitable for military, aerospace, and other critical applications.

Applications:

  • RF Amplifiers: Used as low-noise amplifiers (LNAs) in radio receivers, base stations, and radar systems.
  • RF Transmitters: Employed in the output stages of RF transmitters for communication systems, broadcasting equipment, and scientific instruments.
  • Switching Applications: Utilized as high-speed switches in RF signal routing, pulse generators, and frequency converters.
  • Radar Systems: Found in radar transmitters and receivers, contributing to accurate signal detection and processing.
  • Aerospace and Defense: Deployed in avionics, satellite communication systems, and military radios where high reliability and performance are paramount.

Features:

  • N-Channel Enhancement Mode: Operates in the N-channel enhancement mode, offering excellent switching characteristics and amplification capabilities.
  • High Gain: Provides high power gain, enabling efficient signal amplification with minimal signal loss.
  • Low Noise Figure: Exhibits a low noise figure, ensuring high signal-to-noise ratio in sensitive receiver applications.
  • High Breakdown Voltage: Designed with a high drain-source breakdown voltage to withstand high voltage conditions.
  • High-Reliability JANTX Grade: Manufactured to stringent JANTX specifications, ensuring superior reliability and performance under harsh environmental conditions.
  • Hermetically Sealed Package: Packaged in a hermetically sealed package to protect the device from moisture, contamination, and other environmental factors.

Benefits:

  • Superior RF Performance: Delivers exceptional performance in RF applications with high gain, low noise, and high-speed switching capabilities.
  • Enhanced Reliability: Guarantees high reliability and long-term performance in demanding military, aerospace, and industrial environments.
  • Improved System Performance: Enhances the overall performance of RF systems by minimizing signal loss, reducing noise, and ensuring stable operation.
  • Extended Operating Life: Offers a longer operating life due to its robust design and high-quality manufacturing processes.
  • Reduced Maintenance Costs: Minimizes maintenance requirements and downtime with its high reliability and long-term stability.

Additional Details:

The 2N7225JANTX requires careful biasing and impedance matching to achieve optimal performance in RF circuits. It is typically mounted on a printed circuit board (PCB) with appropriate grounding and decoupling techniques to minimize parasitic effects. Detailed specifications can be found in the manufacturer's datasheet, including voltage ratings, current ratings, RF parameters, and thermal characteristics. The JANTX designation ensures that the device has undergone rigorous testing and screening processes to meet the stringent requirements of military and aerospace applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess