EN
  • EN
  • DE

BAR63-05 E6327

Part No BAR63-05 E6327
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SOT23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713664-BAR63-05 E6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAR63-05 E6327 CAD Model

Description

The BAR63-05 E6327 is a silicon PIN diode manufactured by Infineon Technologies. It is designed for RF (Radio Frequency) applications, offering low forward resistance and capacitance, making it suitable for high-frequency switching and attenuation.

Applications:

  • RF Switching: Used in RF switches for signal routing in communication systems.
  • RF Attenuators: Employed in variable attenuators to control signal levels in RF circuits.
  • Voltage Variable Capacitors (VVCs): Can be used in VVC applications where a voltage-controlled capacitance is needed.
  • Tuners: Used in tuners for selecting different frequency bands.
  • Mixers: Applied in mixer circuits to combine or convert RF signals.

Features:

  • Silicon PIN Diode: Utilizes silicon PIN diode technology for RF applications.
  • Low Forward Resistance: Offers low forward resistance for minimal signal loss.
  • Low Capacitance: Provides low capacitance to maintain high-frequency performance.
  • Fast Switching Speed: Delivers fast switching speed for efficient signal control.
  • Small Package: Available in a small package for compact designs.

Benefits:

  • Efficient RF Switching: Low forward resistance and capacitance ensure efficient signal switching.
  • Precise Attenuation Control: Allows precise control of signal levels in RF attenuators.
  • High-Frequency Performance: Maintains performance at high frequencies with low capacitance.
  • Reduced Signal Loss: Minimizes signal loss with low forward resistance.
  • Compact Design: Small package size allows for compact and space-efficient designs.

Additional Details:

The BAR63-05 E6327 diode’s specifications often include parameters such as forward voltage (VF), reverse voltage (VR), forward current (IF), and total capacitance (CT). These specifications dictate its suitability for particular applications and operating conditions. It is engineered to provide consistent performance across a wide frequency spectrum. The 'E6327' suffix denotes specific packaging and manufacturing details, which may include compliance with environmental standards such as RoHS. The design ensures minimal insertion loss and high isolation, which are essential for maintaining signal integrity in RF systems. Its robustness against electrostatic discharge (ESD) is also a critical factor, ensuring reliability in various operating environments. Proper impedance matching and biasing are necessary to maximize the diode's performance in RF circuits.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7371 $60.7985
85+ $1.4253 $121.1505
130+ $1.3802 $179.4260
175+ $1.3363 $233.8525
225+ $1.2913 $290.5425
300+ $1.1585 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess