The BAS21-03W is a small signal Schottky diode manufactured by Infineon Technologies. It is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time.
Applications
- High-speed switching circuits
- Voltage clamping
- Protection circuits
- Small signal rectification
Features
- Low forward voltage drop
- Fast switching speed
- Small surface mount package (SOD-323)
- High breakdown voltage
Benefits
- Improved circuit efficiency due to low forward voltage drop.
- Reduced switching losses because of its fast switching speed.
- Compact design allows for use in space-constrained applications.
- Enhanced circuit protection due to voltage clamping capabilities.
Technical Specifications
The BAS21-03W has a maximum repetitive peak reverse voltage of 200V and a continuous forward current of 200mA. Its operating temperature range is -55°C to +150°C. The typical forward voltage is 0.4V at 10mA. The diode is RoHS compliant.