EN
  • EN
  • DE

BAS3007ARPPE6327HTSA1

Part No BAS3007ARPPE6327HTSA1
Manufacturer Infineon Technologies
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 30V 900A SOT143-4 / Bridge Rectifier Single Phase Standard 30 V Surface Mount PG-SOT-143-3D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Infineon Technologies
Package Tape & Reel
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 30 V
Current - Average Rectified (Io) 900 mA
Current - Reverse Leakage @ Vr 350 µA @ 30 V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-253-4, TO-253AA
Supplier Device Package PG-SOT-143-3D
Base Product Number BAS3007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names BAS3007ARPPE6327HTSA1TR,BAS3007ARPPE6327INTR,INFINFBAS3007ARPPE6327HTSA1,BAS3007ARPPE6327INCT-ND,BAS3007ARPPE6327INDKR,BAS3007A-RPPE6327,BAS3007A-RPPE6327INTR-ND,SP000356003,BAS3007A-RPPE6327INCT-ND,BAS3007A-RPPE6327INCT,BAS3007A-RPPE6327INDKR,BAS3007ARPPE6327HTSA1DKR,BAS3007ARPPE6327INCT,BAS3007A-RPPE6327INDKR-ND,BAS3007ARPPE6327INTR-ND,BAS3007ARPPE6327,BAS 3007A-RPP E6327,BAS3007ARPPE6327XT,BAS3007ARPPE6327INDKR-ND,BAS3007A-RPPE6327INTR,BAS3007ARPPE6327HTSA1CT,2156-BAS3007ARPPE6327HTSA1
Standard Package 3,000
Win Source Part Number 1046107-BAS3007ARPPE6327HTSA1
Ultra Librarian 3D Model Ultra Librarian BAS3007ARPPE6327HTSA1 CAD Model

Description

The 1046107-BAS3007ARPPE6327HTSA1 is a diode bridge rectifier used in standard technology.

  • Diode Type: Single-Phase
  • Average Rectified Current: 900mA
  • Peak Reverse Voltage: 30V
  • Current Reverse Leakage: 350μA @ 30V
  • Package: TO-253-4
  • Packaging: Tape and Reel
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@500mA 800mA 1kV MBF
Lowest to $0.0196
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3469 $58.9730
410+ $0.2846 $116.6860
630+ $0.2757 $173.6910
870+ $0.2668 $232.1160
1,120+ $0.2580 $288.9600
1,500+ $0.2312 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,801 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess