The BCR08PN is a digital NPN bipolar transistor array from Infineon Technologies. It integrates two NPN transistors and two resistors into a small SOT363 package, pre-biasing the transistors for ease of use and reduced component count. This configuration simplifies circuit design and saves board space, making it ideal for various switching and amplification applications.
Applications:
- Digital switching circuits
- Inverter circuits
- Amplifier circuits
- Driver circuits
- Load switches for various applications
Features:
- Two NPN transistors in one package
- Integrated resistors for pre-biasing
- Small SOT363 package
- Pb-free (RoHS compliant)
Benefits:
- Reduced component count, simplifying circuit design.
- Saves board space due to the compact package.
- Easy to use with pre-biased transistors.
- Environmentally friendly due to Pb-free construction.
Additional Details:
Transistor Type: NPN
Configuration: Array
Package: SOT363
Mounting Type: Surface Mount
Number of Elements per Chip: 2
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 50V
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms