EN
  • EN
  • DE
  • IT

BCR133E6393

Part No BCR133E6393
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 130MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Win Source Part Number 039584-BCR133E6393
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR133E6393 CAD Model

Description

BCR133E6393 Application and Projects

  • LED Lighting Systems
  • Power Supply Circuits
  • Battery-Powered Devices
  • Current Control Applications

Features and Benefits

  • Integrated Protection: Includes over-temperature and over-current protection for robust performance.
  • Compact Design: Space-saving package, ideal for compact equipment or small PCBs.
  • High Efficiency: Offers optimized energy use, enhancing battery life in mobile applications.

The BCR133E6393 is a versatile component widely used in both industrial and consumer applications, ensuring consistent performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.1597
ON Semiconductor
TRANS PREBIAS NPN 202MW SC70-3
Lowest to $0.0377
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Lowest to $0.5084
ON Semiconductor
TRANS PREBIAS PNP 50V 100MA SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.0328
DIOTEC Electronics Corporation
DIGITAL TR SOT-23 50V 100MA
Lowest to $0.0195
ON Semiconductor
TRANS BRT PNP 100MA 50V SOT-323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.6132
ON Semiconductor
TRANS BRT PNP 100MA 50V SC-59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.6423
ON Semiconductor
TRANS PREBIAS PNP 50V SC70-3
Need more? Email Us
DIOTEC Electronics Corporation
DIGITAL TR SOT-23 50V 100MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2561 $65.3055
615+ $0.2109 $129.7035
950+ $0.2044 $194.1800
1,310+ $0.1979 $259.2490
1,690+ $0.1914 $323.4660
2,275+ $0.1708 $388.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess