The BCR22PN H6433 is a digital bipolar transistor (BJT) array manufactured by Infineon Technologies. It integrates two NPN transistors with internal resistors, simplifying circuit design and reducing component count.
Applications:
- Digital switching circuits
- Inverter circuits
- Level shifting applications
- Driver circuits for LEDs and other loads
Features:
- Dual NPN transistors with integrated resistors
- Input resistor (R1) of 2.2 kΩ
- Base-emitter resistor (R2) of 47 kΩ
- Collector current (Ic) of 100mA per transistor
- Low saturation voltage
Benefits:
- Simplified circuit design
- Reduced component count
- Improved circuit reliability
- Space-saving design
- Cost-effective solution
Additional Details:
The BCR22PN H6433 is designed to streamline digital circuit design by integrating two NPN transistors and biasing resistors into a single package. The internal resistors eliminate the need for external components, reducing the overall component count and simplifying PCB layout. The low saturation voltage ensures efficient switching performance, while the compact size makes it suitable for space-constrained applications. This transistor array is commonly used in digital switching circuits, inverter circuits, and level shifting applications. Additionally, the integrated resistors provide built-in bias, making it easier to use as a driver for LEDs and other small loads. The 'H6433' suffix refers to the specific packaging and manufacturing details provided by Infineon.