EN
  • EN
  • DE
  • IT

BCX53-16H6433

Part No BCX53-16H6433
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1509+
Reference case SOT89
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 713751-BCX53-16H6433
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCX53-16H6433 CAD Model

Description

The BCX53-16H6433 is a medium power PNP bipolar junction transistor (BJT) from Infineon Technologies, designed for amplification and switching applications where moderate power dissipation is needed. The '16' signifies a specific current gain range, and the 'H6433' likely refers to a production or manufacturing code.

Applications

  • Medium-power amplification in audio circuits
  • Switching applications in power supplies
  • Relay and solenoid driver circuits
  • Linear voltage regulators
  • Motor control systems

Features

  • PNP Bipolar Junction Transistor: Suitable for circuits that require a sinking current.
  • Medium Power Dissipation Capability: Can handle moderate power levels without exceeding thermal limits.
  • High Collector Current Rating: Designed to carry a significant amount of current.
  • Low Saturation Voltage: Ensures minimal power loss during switching.
  • High Current Gain (hFE): Offers substantial amplification of input signals.

Benefits

  • Efficient Power Handling: Capable of efficiently managing power in various applications.
  • Effective Switching Performance: Provides rapid and efficient switching characteristics.
  • Dependable Operation: Guarantees consistent performance under specified conditions.
  • Compact Size: Allows for implementation in space-constrained designs.
  • Simplified Circuitry: High gain can reduce the component count in amplifier stages.

Additional Details

The BCX53-16H6433 is typically packaged in a SOT-89 or similar surface-mount package. Designers should consult the Infineon Technologies datasheet for detailed electrical characteristics, including maximum voltage, current, and power dissipation ratings, as well as thermal resistance values. The datasheet also provides information on the transistor's gain characteristics under various operating conditions. Proper heat sinking is critical when operating the transistor near its maximum power dissipation limit to prevent damage from overheating. Always adhere to the manufacturer's recommended operating conditions to ensure long-term reliability and optimal performance.

You May Also Be Interested in

ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800
ON Semiconductor
Amplifier Transistors
Lowest to $0.0449
Central Semiconductor Corp
Chip Type 2C5154 Geometry 9201 Polarity NPN | SILICON NPN TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.6423
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.6351

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess