EN
  • EN
  • DE

BF886H6327

Part No BF886H6327
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+15+
Reference case SOT343
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737372-BF886H6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF886H6327 CAD Model

Description

The BF886 is a depletion mode (normally-on) N-Channel J-FET from Infineon Technologies. It's designed for RF and general-purpose amplifier applications requiring high gain, low noise, and excellent linearity.

Applications

  • RF Amplifiers
  • Mixers
  • Oscillators
  • VHF/UHF Front-End Amplifiers
  • High Impedance Sensors

Features

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Ensures minimal signal degradation.
  • High Input Impedance: Reduces loading effects on source signals.
  • Depletion Mode Operation: Requires no gate bias for conduction.
  • Small Signal Amplifier

Benefits

  • Improved Signal Sensitivity: Allows for detection of weak signals.
  • Enhanced Signal Integrity: Minimizes noise and distortion.
  • Simplified Circuit Design: Requires fewer external components.
  • Stable Performance: Ensures reliable operation over a wide range of conditions.

Additional Details

The BF886's high gain and low noise figure make it an excellent choice for sensitive receiver front-ends. Its depletion mode operation simplifies biasing and reduces the number of external components needed. The device's high input impedance minimizes loading effects, ensuring accurate signal transfer. The BF886 is suitable for both narrow-band and wide-band amplifier designs. Careful selection of external components is essential to optimize the performance of the BF886 in specific applications. The H6327 designation indicates specific tape and reel packaging for automated assembly processes.

Maximum Drain-Source Voltage: 25V

Gate-Source Voltage: -25V

Drain Current (IDSS): 6-18 mA (at VDS = 15V, VGS = 0V)

Noise Figure: 1.5dB (typical at 200 MHz)

Package: SOT-23

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess