EN
  • EN
  • DE

BFP181R

Part No BFP181R
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049158-BFP181R
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFP181R CAD Model

Description

The BFP181R is a wideband silicon bipolar RF transistor from Infineon Technologies, designed for low-noise amplifier (LNA) applications and high-frequency oscillators. It offers excellent performance characteristics, including high gain, low noise figure, and high transition frequency, making it suitable for use in various wireless communication systems, such as cellular networks, satellite communication, and radar systems.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in receiver front-ends to amplify weak signals with minimal added noise.
  • Oscillators: Used in high-frequency oscillators for signal generation in communication systems.
  • Mixers: Used in mixers for frequency conversion in radio receivers and transmitters.
  • High-Frequency Amplifiers: Used in general-purpose high-frequency amplification applications.
  • Wireless Communication Systems: Suitable for use in cellular networks, satellite communication, and radar systems.

Features:

  • High Gain: Provides high amplification for weak signals.
  • Low Noise Figure: Minimizes added noise in amplification processes.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • High Maximum Available Gain (MAG): Offers high gain potential at high frequencies.
  • Small SOT343 Package: Offers a compact footprint for space-constrained applications.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure improves the sensitivity of receiver systems.
  • Enhanced Signal Quality: High gain and low noise contribute to better signal quality.
  • High-Frequency Performance: High transition frequency enables operation in high-frequency applications.
  • Compact Design: Small package size enables use in space-constrained applications.
  • Reliable Operation: Designed for reliable operation in demanding environments.

The BFP181R features a typical transition frequency (fT) of 65 GHz and a maximum available gain (MAG) of 20 dB at 2 GHz. It exhibits a low noise figure of 0.8 dB at 2 GHz, making it suitable for LNA applications where minimal noise is crucial. The transistor has a collector-emitter voltage (VCE) rating of 3.3V and a collector current (IC) rating of 50 mA. It is packaged in a small SOT343 package, which allows for easy integration into compact electronic devices. The BFP181R is designed to provide high performance and reliability in high-frequency applications, making it a suitable choice for use in wireless communication systems and other demanding environments. Its robust design ensures stable operation and long-term reliability.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess